Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13 ISL59482IRZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 138921-ISL59482IRZ-T 13 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 520MHz Slew Rate: 1600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 48-QFN-EP (7x7) Operating Supply Current: 88mA Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 138921-ISL59482IRZ-T 13 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 520MHz Slew Rate: 1600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 48-QFN-EP (7x7) Operating Supply Current: 88mA Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13 - 138921-ISL59482IRZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13
138921-ISL59482IRZ-T13
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13 138921-ISL59482IRZ-T13
Manufacturer: Intersil Win Source Part Number: 138921-ISL59482IRZ-T 13 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 520MHz Slew Rate: 1600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 48-QFN-EP (7x7) Operating Supply Current: 88mA Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 138921-ISL59482IRZ-T13
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 520MHz
Slew Rate: 1600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN-EP (7x7)
Operating Supply Current: 88mA
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 500MHZ QFN Video Amps And Module - 737-ISL59482IRZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 500MHZ QFN Video Amps And Module
737-ISL59482IRZ-T13
Dual 500MHZ QFN Video Amps And Module 737-ISL59482IRZ-T13
IC MUX AMP DUAL 500MHZ 48-QFN Product overview: ISL59482IRZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHZ, QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 500MHZ, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59482IRZ-T13 can be used for catalog matching and distributor lookup.

IC MUX AMP DUAL 500MHZ 48-QFN Product overview: ISL59482IRZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHZ, QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 500MHZ, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59482IRZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - ISL59482IRZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59482IRZ-T13
Video Amps and Modules ISL59482IRZ-T13
Video Amp 3 4:1 Multiplexer-Amplifie r 48-QFN (7x7)

Video Amp 3 4:1 Multiplexer-Amplifier 48-QFN (7x7)

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL59482IRZ-T13
Linear - Amplifiers - Video Amps and Modules ISL59482IRZ-T13
IC AMP MPLEX AMP 48QFN

IC AMP MPLEX AMP 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 138921-ISL59482IRZ-T13 737-ISL59482IRZ-T13 ISL59482IRZ-T13 ISL59482IRZ-T13
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - ISL59482IRZ-T13 Dual 500MHZ QFN Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Package Type 48-QFN-EP (7x7) Tape and Reel 48-VFQFN Exposed Pad
RoHS Compliant RoHS
Bandwidth 500 MHz 520 MHz
Slew Rate 1600 V/µs
Unlock Full Specs
to access all available technical data