1GHz, 4 x 1 Multiplexing Amplifier | IC AMP MULTIPLEX 1GHZ 14SOIC Product overview: ISL59442IBZ-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59442IBZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189770-ISL59442IBZ-
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 1GHz
Supply Current: 18mA
Slew Rate: 1452V/μs
Current - Output / Channel: 180mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59442
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V
IC AMP MPLEX AMP 14SOIC
Video Amp 1 4:1 Multiplexer-Amplifie
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-ISL59442IBZ-T7 | 1189770-ISL59442IBZ-T7 | ISL59442IBZ-T7 | ISL59442IBZ-T7 |
| Product Name | 1GHz Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59442IBZ-T7 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Bandwidth | 1000 MHz | 1000 MHz |