Renesas Electronics Corporation MMIC Silicon Bipolar Differential Amplifier ISL55016IRTZ-T7

Description
The ISL55016 is a high performance gain block which can match a 75? single-ended source to a 100? differential load. This feature makes the ISL55016 ideal for a wide range of general-purpose applications such as Satellite TV. The ISL55016 can be used as single-ended to differential converter and eliminates the need for an external balun structure.brbr
Request a Quote Datasheet
Description
The ISL55016 is a high performance gain block which can match a 75? single-ended source to a 100? differential load. This feature makes the ISL55016 ideal for a wide range of general-purpose applications such as Satellite TV. The ISL55016 can be used as single-ended to differential converter and eliminates the need for an external balun structure.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC Silicon Bipolar Differential Amplifier - ISL55016IRTZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
MMIC Silicon Bipolar Differential Amplifier
ISL55016IRTZ-T7
MMIC Silicon Bipolar Differential Amplifier ISL55016IRTZ-T7
The ISL55016 is a high performance gain block which can match a 75? single-ended source to a 100? differential load. This feature makes the ISL55016 ideal for a wide range of general-purpose applications such as Satellite TV. The ISL55016 can be used as single-ended to differential converter and eliminates the need for an external balun structure.brbr

The ISL55016 is a high performance gain block which can match a 75? single-ended source to a 100? differential load. This feature makes the ISL55016 ideal for a wide range of general-purpose applications such as Satellite TV. The ISL55016 can be used as single-ended to differential converter and eliminates the need for an external balun structure.brbr

Supplier's Site Datasheet
2GHZ Rf Amplifier - 860-ISL55016IRTZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHZ Rf Amplifier
860-ISL55016IRTZ-T7
2GHZ Rf Amplifier 860-ISL55016IRTZ-T7
IC AMP BLUETOOTH 0HZ-2GHZ 6TDFN Product overview: ISL55016IRTZ-T7 from Renesas Electronics Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ISL55016IRTZ-T7 can be used for catalog matching and distributor lookup.

IC AMP BLUETOOTH 0HZ-2GHZ 6TDFN Product overview: ISL55016IRTZ-T7 from Renesas Electronics Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ISL55016IRTZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ISL55016IRTZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ISL55016IRTZ-T7
RF Amplifiers ISL55016IRTZ-T7
RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

Buy Now Datasheet
Differential Amplifier, 3Ghz, Tdfn-6, Full Reel; No. Of Amplifiers Renesas - 12N6848 - Newark, An Avnet Company
Chicago, IL, United States
Differential Amplifier, 3Ghz, Tdfn-6, Full Reel; No. Of Amplifiers Renesas
12N6848
Differential Amplifier, 3Ghz, Tdfn-6, Full Reel; No. Of Amplifiers Renesas 12N6848
DIFFERENTIAL AMPLIFIER, 3GHz, TDFN-6, FULL REEL; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-; Gain dB Max:-; Bandwidth:3GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TDFN; MSL:- RoHS Compliant: Yes

DIFFERENTIAL AMPLIFIER, 3GHz, TDFN-6, FULL REEL; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-; Gain dB Max:-; Bandwidth:3GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TDFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Amplifier, 3Ghz, Tdfn-6; No. Of Amplifiers Renesas - 65T7200 - Newark, An Avnet Company
Chicago, IL, United States
Differential Amplifier, 3Ghz, Tdfn-6; No. Of Amplifiers Renesas
65T7200
Differential Amplifier, 3Ghz, Tdfn-6; No. Of Amplifiers Renesas 65T7200
DIFFERENTIAL AMPLIFIER, 3GHz, TDFN-6; No. of Amplifiers:1Amplifie rs; Bandwidth:3GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TDFN; No. of Pins:6Pins; Supply Voltage Range:4.5V to 5.5V RoHS Compliant: Yes

DIFFERENTIAL AMPLIFIER, 3GHz, TDFN-6; No. of Amplifiers:1Amplifiers; Bandwidth:3GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TDFN; No. of Pins:6Pins; Supply Voltage Range:4.5V to 5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number ISL55016IRTZ-T7 860-ISL55016IRTZ-T7 ISL55016IRTZ-T7 12N6848
Product Name MMIC Silicon Bipolar Differential Amplifier 2GHZ Rf Amplifier RF Amplifiers Differential Amplifier, 3Ghz, Tdfn-6, Full Reel; No. Of Amplifiers Renesas
Device Type Differential Amplifiers Differential Amplifiers
Unlock Full Specs
to access all available technical data