IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
General Purpose Amplifier 2 Circuit Push-Pull, No 8-TSSOP
LINEAR IC TSSOP OPERATION AMPLIF
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 559-UPC1251MP-KAA-E1-ACT-ND | UPC1251MP-KAA-E1-A | UPC1251MP-KAA-E1-A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP (0.110"", 2.80mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.110\", 2.80mm Width) | Surface Mount |
| Standards | RoHS |