Renesas Electronics Corporation Filterless High Efficiency 1.5W Class D Mono Amplifier ISL99201IRTBZ-T

Description
The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering 1.4W of continuous output power with less than 1% THD+N driving a 8? load from a 5V supply. The ISL99201 features a high-efficiency, low-noise modulation scheme. It operates with 86% efficiency at 400mW into 8? and has a signal-to-noise ratio (SNR) that is better than 95dB. The ISL99201 has a micro-power shutdown mode with a typical shutdown current of 200nA. Shutdown is enabled by applying a logic low to the span style="text-decorati on: overline"SD/span pin. The architecture of the devices allows it to achieve very low level of pop-and-click. This minimizes voltage glitches at the output during turn-on and turn-off, thus reducing audible noise on activation and deactivation. The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control). The ISL99201 oscillator can be synchronized to an external clock through the SYNC input, allowing the switching frequency to be externally defined. The SYNC input also allows multiple ISL99201 to be cascaded and frequency locked; minimizing interference due to clock intermodulation. The ISL99201 also has excellent rejection of power supply noise, including noise caused by GSM transmission bursts and RF rectification. PSRR is typically 75dB at 217Hz. There will be 4 versions of the part; they will consist of three fixed gain settings (6dB, 9. 6dB, 12dB) and one user programmable gain setting (need external resistors). The ISL99201 has built-in thermal shutdown and output short-circuit protection.
Request a Quote Datasheet
Description
The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering 1.4W of continuous output power with less than 1% THD+N driving a 8? load from a 5V supply. The ISL99201 features a high-efficiency, low-noise modulation scheme. It operates with 86% efficiency at 400mW into 8? and has a signal-to-noise ratio (SNR) that is better than 95dB. The ISL99201 has a micro-power shutdown mode with a typical shutdown current of 200nA. Shutdown is enabled by applying a logic low to the span style="text-decorati on: overline"SD/span pin. The architecture of the devices allows it to achieve very low level of pop-and-click. This minimizes voltage glitches at the output during turn-on and turn-off, thus reducing audible noise on activation and deactivation. The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control). The ISL99201 oscillator can be synchronized to an external clock through the SYNC input, allowing the switching frequency to be externally defined. The SYNC input also allows multiple ISL99201 to be cascaded and frequency locked; minimizing interference due to clock intermodulation. The ISL99201 also has excellent rejection of power supply noise, including noise caused by GSM transmission bursts and RF rectification. PSRR is typically 75dB at 217Hz. There will be 4 versions of the part; they will consist of three fixed gain settings (6dB, 9. 6dB, 12dB) and one user programmable gain setting (need external resistors). The ISL99201 has built-in thermal shutdown and output short-circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filterless High Efficiency 1.5W Class D Mono Amplifier - ISL99201IRTBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Filterless High Efficiency 1.5W Class D Mono Amplifier
ISL99201IRTBZ-T
Filterless High Efficiency 1.5W Class D Mono Amplifier ISL99201IRTBZ-T
The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering 1.4W of continuous output power with less than 1% THD+N driving a 8? load from a 5V supply. The ISL99201 features a high-efficiency, low-noise modulation scheme. It operates with 86% efficiency at 400mW into 8? and has a signal-to-noise ratio (SNR) that is better than 95dB. The ISL99201 has a micro-power shutdown mode with a typical shutdown current of 200nA. Shutdown is enabled by applying a logic low to the span style="text-decorati on: overline"SD/span pin. The architecture of the devices allows it to achieve very low level of pop-and-click. This minimizes voltage glitches at the output during turn-on and turn-off, thus reducing audible noise on activation and deactivation. The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control). The ISL99201 oscillator can be synchronized to an external clock through the SYNC input, allowing the switching frequency to be externally defined. The SYNC input also allows multiple ISL99201 to be cascaded and frequency locked; minimizing interference due to clock intermodulation. The ISL99201 also has excellent rejection of power supply noise, including noise caused by GSM transmission bursts and RF rectification. PSRR is typically 75dB at 217Hz. There will be 4 versions of the part; they will consist of three fixed gain settings (6dB, 9. 6dB, 12dB) and one user programmable gain setting (need external resistors). The ISL99201 has built-in thermal shutdown and output short-circuit protection.

The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering 1.4W of continuous output power with less than 1% THD+N driving a 8? load from a 5V supply.
The ISL99201 features a high-efficiency, low-noise modulation scheme. It operates with 86% efficiency at 400mW into 8? and has a signal-to-noise ratio (SNR) that is better than 95dB. The ISL99201 has a micro-power shutdown mode with a typical shutdown current of 200nA. Shutdown is enabled by applying a logic low to the span style="text-decoration: overline"SD/span pin.
The architecture of the devices allows it to achieve very low level of pop-and-click. This minimizes voltage glitches at the output during turn-on and turn-off, thus reducing audible noise on activation and deactivation.
The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control).
The ISL99201 oscillator can be synchronized to an external clock through the SYNC input, allowing the switching frequency to be externally defined. The SYNC input also allows multiple ISL99201 to be cascaded and frequency locked; minimizing interference due to clock intermodulation.
The ISL99201 also has excellent rejection of power supply noise, including noise caused by GSM transmission bursts and RF rectification. PSRR is typically 75dB at 217Hz. There will be 4 versions of the part; they will consist of three fixed gain settings (6dB, 9. 6dB, 12dB) and one user programmable gain setting (need external resistors).
The ISL99201 has built-in thermal shutdown and output short-circuit protection.

Supplier's Site Datasheet
Audio Amplifiers - ISL99201IRTBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
ISL99201IRTBZ-T-ND
Audio Amplifiers ISL99201IRTBZ-T-ND
Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)

Buy Now Datasheet
Audio Amplifiers - ISL99201IRTBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
ISL99201IRTBZ-T
Audio Amplifiers ISL99201IRTBZ-T
Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - ISL99201IRTBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
ISL99201IRTBZ-T
Integrated Circuits (ICs) - Linear - Amplifiers - Audio ISL99201IRTBZ-T
IC AMP CLASS D MONO 1.4W 8TDFN

IC AMP CLASS D MONO 1.4W 8TDFN

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
ISL99201IRTBZ-T
Audio Amplifiers ISL99201IRTBZ-T
Audio Amplifiers FILTER-LESS HI EFF 15W 9DB CLASS D

Audio Amplifiers FILTER-LESS HI EFF 15W 9DB CLASS D

Buy Now Datasheet
Linear - Amplifiers - Audio - ISL99201IRTBZ-T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
ISL99201IRTBZ-T
Linear - Amplifiers - Audio ISL99201IRTBZ-T
IC AMP CLASS D MONO 1.4W 8TDFN

IC AMP CLASS D MONO 1.4W 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number ISL99201IRTBZ-T ISL99201IRTBZ-T-ND ISL99201IRTBZ-T ISL99201IRTBZ-T ISL99201IRTBZ-T ISL99201IRTBZ-T
Product Name Filterless High Efficiency 1.5W Class D Mono Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Linear - Amplifiers - Audio
Features Single-Supply; Thermal Shutdown Protection Thermal Shutdown Protection
Operation Class Class D Class D Class D
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Output Power 1.4 watts 1.4 watts 1.4 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data