Win Source Part Number: 1382721-M61538FP#DF0
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Bulk
Applications: Pre-Amplifier
Function: Volume Control
Number of Channels: 6
Voltage - Supply: ±4.5V ~ 7.5V
Mounting Type: Surface Mount
Package / Case: 24-SOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 75°C (TA)
Fake Threat In the Open Market: 43 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Product Status: Obsolete
ECCN: EAR99
Standard Package: 109 pcs
Audio Volume Control 6 Channel 24-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1382721-M61538FP#DF0G | M61538FP#DF0G |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 7.5 volts | 4.5 to 7.5 volts |