Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-TQFN (3x3)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190547-ISL99202IRTA
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 12-TQFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 12-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL99202
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V
Max Output Power x Channels at Load: 70mW x 2 at 16Ohm
IC AMP CLASS AB STER 70MW 12TQFN Product overview: ISL99202IRTAZ from Renesas Electronics Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ISL99202IRTAZ can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 70MW 12TQFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-TQFN (3x3)
IC AMP CLASS AB STER 70MW 12TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | ISL99202IRTAZ-ND | 1190547-ISL99202IRTAZ | 742-ISL99202IRTAZ | ISL99202IRTAZ | ISL99202IRTAZ | ISL99202IRTAZ |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - ISL99202IRTAZ | 70MW Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Output Power | 0.0700 watts | 0.0700 watts | 0.0700 watts | 0.0700 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |