ANALOG COMPARATOR FULL REEL; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:12ns; Supply Voltage Range:9V to 18V; Comparator Case Style:QFN; No. of Pins:72Pins; IC Output Type:CML, LVDS RoHS Compliant: Yes
ANALOG COMPARATOR; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:12ns; Supply Voltage Range:9V to 18V; Comparator Case Style:QFN; No. of Pins:72Pins; IC Output Type:CML, LVDS; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Analog Comparators W/ANNEAL QD 18V PIN RX/TX 12OHM S TYP
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | 79K7046 | ISL55100AIRZ-T |
| Product Name | Analog Comparator Full Reel; Comparator Type Renesas | Analog Comparators |
| RoHS Compliant | RoHS |