Manufacturer: Intersil Corporation
Win Source Part Number: 1189745-ISL55036IRTZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
400MHz 6Ch Audio Amp, 2500V/µs Slew Rate, 5.5V, TQFN24 Product overview: ISL55036IRTZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 2500V, 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHz, 2500V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL55036IRTZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 1189745-ISL55036IRTZ | 737-ISL55036IRTZ |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL55036IRTZ | 400MHz 2500V 5.5V Video Amps And Module |
| RoHS Compliant | RoHS | |
| Bandwidth | 400 MHz | |
| Slew Rate | 2500 V/µs |