IC CTLR PWM BUCK 3PHASE 40-QFN
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 391-ISL6566CRZ-T |
| Product Name | IC CTLR PWM BUCK 3PHASE 40-QFN |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 5 volts |
| Switching Frequency | 275 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |