1GHz Triple 2-Ch Video Mux IC, SPDT, QFN-24 Product overview: ISL59424IRZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 1GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59424IRZ can be used for catalog matching and distributor lookup.
Video Amp 3 2:1 Multiplexer-Amplifie
VIDEO MULTIPLEXER
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-ISL59424IRZ | ISL59424IRZ | ISL59424IRZ |
| Product Name | 1GHz QFN Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Bandwidth | 1000 MHz | ||
| Slew Rate | 1200 V/µs | ||
| Supply Voltage (VS) | 5 volts |