IC AMP MUX 4:1 400MHZ 16QSOP Product overview: ISL59440IAZ-T7 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59440IAZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 128461-ISL59440IAZ-T
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1470 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QSOP
Operating Supply Current: 14.5mA
Channel Output Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP 400MHZ MULTIPLEX 16-QSOP
Video Amp 1 4:1 Multiplexer-Amplifie
Video Amp 1 4:1 Multiplexer-Amplifie
Video Amp 1 4:1 Multiplexer-Amplifie
VIDEO MULTIPLEXER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-ISL59440IAZ-T7 | 128461-ISL59440IAZ-T7 | ISL59440IAZ-T7 | ISL59440IAZ-T7 | ISL59440IAZ-T7 |
| Product Name | 400MHZ Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59440IAZ-T7 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||
| Bandwidth | 400 MHz | 400 MHz | |||
| Slew Rate | 1470 V/µs | ||||
| Supply Voltage (VS) | 5 volts |