Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-WLCSP (2.55x2.05)
IC AMP CLASS D MONO 1.5W 20WLCSP
AUDIO AMPLIFIER
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-WLCSP (2.55x2.05)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-WLCSP (2.55x2.05)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | ISL99203IIZ-TTR-ND | ISL99203IIZ-T | ISL99203IIZ-T | ISL99203IIZ-T |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |