Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718754-ISL55033IRTZ-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Supply Current: 21.3mA
Slew Rate: 2350V/μs
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 12-TQFN (3x3)
Status: Obsolete
Manufacturer Package: 12-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55033
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
IC AMP GENERAL PURPOSE 12TQFN Product overview: ISL55033IRTZ-T13 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL55033IRTZ-T13
Video Amp, 3 General Purpose 12-TQFN (3x3)
IC AMP GENERAL PURPOSE 12TQFN
Video Amplifiers ISL59482IRZ DL500MHZ TRPL MLTIPLXNG AMPIF
Video Amp 3 General Purpose 12-TQFN (3x3)
IC AMP GENERAL PURPOSE 12TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 718754-ISL55033IRTZ-T13 | 737-ISL55033IRTZ-T13 | ISL55033IRTZ-T13-ND | ISL55033IRTZ-T13 | ISL55033IRTZ-T13 | ISL55033IRTZ-T13 | ISL55033IRTZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL55033IRTZ-T13 | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Operating Range | General Purpose | ||||||
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 400 MHz | 400 MHz | |||||
| Slew Rate | 2350 V/µs | 2350 V/µs | |||||
| Package Type | Tape & Reel (TR) | 12-WFQFN Exposed Pad | 12-WFQFN Exposed Pad | 12-WFQFN Exposed Pad |