The ISL59830A is a revolutionary device that allows true single-supply operation of video amplifiers. The device runs off a single 3.3V supply and generates the required negative voltage internally. This allows for DC-accurate coupling of video onto a 75? double-terminated line. Since the buffers have an integrated 6dB gain, the only external components required are the 75? termination resistors and a small capacitor. An input reference voltage can be supplied to shift the analog video level down by an amount equal to the reference (typically 0.6V).brbr
Manufacturer: Intersil
Win Source Part Number: 017937-ISL59830AIAZ
Packaging: Tray
Applications: Driver
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Video Amp, 3 Driver 16-QSOP
True Single Supply Video Driver With Power Down; QSOP16; Temp Range: -40° to 85°C Product overview: ISL59830AIAZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59830AIAZ can be used for catalog matching and distributor lookup.
Video Amp 3 Driver 16-QSOP
IC, VIDEO AMPLIFIER; No. of Amplifiers:3Amplifie
VIDEO AMPLIFIER, 3 CHANNEL(S), 1
IC AMP DRIVER 16QSOP
Video Amplifiers ISL90842UIV1427Z LW NOISE LW PWR I2C BUS
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | ISL59830AIAZ | 017937-ISL59830AIAZ | ISL59830AIAZ-ND | 737-ISL59830AIAZ | ISL59830AIAZ | 20M5288 | ISL59830AIAZ | ISL59830AIAZ | ISL59830AIAZ |
| Product Name | True Single Supply Video Driver With Power Down | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59830AIAZ | Video Amps and Modules | Video Amps And Module | Video Amps and Modules | Ic, Video Amplifier; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
| Package Type | SOP; QSOP; 16-QSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Rail/Tube | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | 16-QSOP | ||||
| Operating Range | Driver | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Slew Rate | 500 V/µs | ||||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts |