Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps M5218AFP#CF0Z

Description
Win Source Part Number: 1074078-M5218AFP#CF0 Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 7 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 3mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M5218AFP#CF0Z,R ENRNSM5218AFP#CF0Z Product Status: Obsolete RoHS Status: Not applicable Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote
Description
Win Source Part Number: 1074078-M5218AFP#CF0 Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 7 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 3mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M5218AFP#CF0Z,R ENRNSM5218AFP#CF0Z Product Status: Obsolete RoHS Status: Not applicable Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1074078-M5218AFP#CF0Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1074078-M5218AFP#CF0Z
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1074078-M5218AFP#CF0Z
Win Source Part Number: 1074078-M5218AFP#CF0 Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 7 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 3mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M5218AFP#CF0Z,R ENRNSM5218AFP#CF0Z Product Status: Obsolete RoHS Status: Not applicable Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V

Win Source Part Number: 1074078-M5218AFP#CF0Z
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 7 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 500 µV
Current - Supply: 3mA
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -20°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M5218AFP#CF0Z,RENRNSM5218AFP#CF0Z
Product Status: Obsolete
RoHS Status: Not applicable
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 32 V

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-M5218AFP#CF0Z
Operational Amplifier IC 687-M5218AFP#CF0Z
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: M5218AFP#CF0Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-M5218AFP#CF0Z can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOP Product overview: M5218AFP#CF0Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-M5218AFP#CF0Z can be used for catalog matching and distributor lookup.

Supplier's Site
 - M5218AFP#CF0Z - Rochester Electronics
Newburyport, MA, United States
Dual Low Noise Operational Amplifier

Dual Low Noise Operational Amplifier

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#CF0Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
M5218AFP#CF0Z
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps M5218AFP#CF0Z
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - M5218AFP#CF0Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
M5218AFP#CF0Z
Instrumentation, OP Amps, Buffer Amps M5218AFP#CF0Z
General Purpose Amplifier 2 Circuit 8-SOP

General Purpose Amplifier 2 Circuit 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1074078-M5218AFP#CF0Z 687-M5218AFP#CF0Z M5218AFP#CF0Z M5218AFP#CF0Z M5218AFP#CF0Z
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 3 milliamps 3 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 7 MHz 7 MHz
Slew Rate 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers