1GHz 4x1 Crosspoint Switch IC, 5V Dual Supply, SOIC Product overview: ISL59444IBZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 1GHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59444IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 134277-ISL59444IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1GHz
Slew Rate: 1515 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 18mA
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Video Amp 1 4:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-ISL59444IBZ | 134277-ISL59444IBZ | ISL59444IBZ | ISL59444IBZ |
| Product Name | Dual 1GHz 5V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59444IBZ | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 1000 MHz | 1000 MHz | ||
| Slew Rate | 1515 V/µs | |||
| Supply Voltage (VS) | 5 volts |