Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
RENESAS ELECTRONICS CORPORATION
UPC1251G2-E2-A/HM -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Renesas Electronics Corporation
Instrumentation, Op Amps, Buffer Amps
UPC1251G2-E2-A/HM
Description
LINEAR IC OPERATION AMPLIFIER SO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LINEAR IC OPERATION AMPLIFIER SO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
559-UPC1251G2-E2-A/HM-ND
Instrumentation, Op Amps, Buffer Amps
559-UPC1251G2-E2-A/HM-ND
LINEAR IC OPERATION AMPLIFIER SO
LINEAR IC OPERATION AMPLIFIER SO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Operational Amplifiers
Product Number
559-UPC1251G2-E2-A/HM-ND
Product Name
Instrumentation, Op Amps, Buffer Amps
Source Current (I
S
)
0.3500 milliamps
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
BUF634 250mA High-Speed Buffer
BUF634TG3
Specs
Slew Rate
2000 V/µs
Supply Voltage (V
S
)
4.5 to 36 volts
V
OS
100 millivolts
View Details
10
suppliers
Micross Components, Inc.
Analog
MTLT1028AQH
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-0625501QHC
Specs
Source Current (I
S
)
1.5 milliamps
Bandwidth
380 MHz
View Details
Advanced Linear Devices, Inc.
Dual 5V Rail-to-Rail Precision Operational Amplifier
ALD2702SAL
Specs
Supply Voltage (V
S
)
4 to 10 volts
Source Current (I
S
)
1.5 milliamps
I
BIAS
2.00E-5 µA
View Details
5
suppliers