Renesas Electronics Corporation 500MHz Video Amps And Module ISL59448IAZ

Description
500MHz Triple 2:1 Gain-of-2, Multiplexing Amplifier; QSOP24; Temp Range: -40° to 85°C Product overview: ISL59448IAZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59448IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500MHz Triple 2:1 Gain-of-2, Multiplexing Amplifier; QSOP24; Temp Range: -40° to 85°C Product overview: ISL59448IAZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59448IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz Video Amps And Module
737-ISL59448IAZ
500MHz Video Amps And Module 737-ISL59448IAZ
500MHz Triple 2:1 Gain-of-2, Multiplexing Amplifier; QSOP24; Temp Range: -40° to 85°C Product overview: ISL59448IAZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59448IAZ can be used for catalog matching and distributor lookup.

500MHz Triple 2:1 Gain-of-2, Multiplexing Amplifier; QSOP24; Temp Range: -40° to 85°C Product overview: ISL59448IAZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59448IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59448IAZ - 069924-ISL59448IAZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59448IAZ
069924-ISL59448IAZ
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59448IAZ 069924-ISL59448IAZ
Manufacturer: Intersil Win Source Part Number: 069924-ISL59448IAZ Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 570MHz Slew Rate: 1600 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QSOP Operating Supply Current: 31mA Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069924-ISL59448IAZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 570MHz
Slew Rate: 1600 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QSOP
Operating Supply Current: 31mA
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Amps and Modules - ISL59448IAZ-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
ISL59448IAZ-ND
Video Amps and Modules ISL59448IAZ-ND
Video Amp, 3 2:1 Multiplexer-Amplifie r 24-QSOP

Video Amp, 3 2:1 Multiplexer-Amplifier 24-QSOP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - ISL59448IAZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL59448IAZ
Linear - Amplifiers - Video Amps and Modules ISL59448IAZ
IC AMP MPLEX AMP 24QSOP

IC AMP MPLEX AMP 24QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL59448IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL59448IAZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL59448IAZ
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site
Video Amps and Modules - ISL59448IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59448IAZ
Video Amps and Modules ISL59448IAZ
Video Amp 3 2:1 Multiplexer-Amplifie r 24-QSOP

Video Amp 3 2:1 Multiplexer-Amplifier 24-QSOP

Buy Now Datasheet
Video Amps and Modules - ISL59448IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59448IAZ
Video Amps and Modules ISL59448IAZ
Video Amp 3 2:1 Multiplexer-Amplifie r 24-QSOP

Video Amp 3 2:1 Multiplexer-Amplifier 24-QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 737-ISL59448IAZ 069924-ISL59448IAZ ISL59448IAZ-ND ISL59448IAZ ISL59448IAZ ISL59448IAZ
Product Name 500MHz Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - ISL59448IAZ Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 570 MHz 570 MHz
Slew Rate 1600 V/µs 1600 V/µs
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data