Renesas Electronics Corporation Wideband, Low Noise, Low Distortion, Fixed Gain, Differential Amplifier ISL55211IRTZ-T7A

Description
The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are connected to the signal source. Internal feedback capacitors controls the signal bandwidth to be a constant 1.4GHz in all gain settings.brbr Ideally suited for AC-coupled data acquisition applications, the output DC common mode voltage is controlled through an external VCM pin or left to default to 1.2V above the negative supply pin. Where the differential signal source is AC-coupled, the input common mode voltage will equal the output common mode voltage.brbr Intended for very high dynamic range ADC interface applications, the ISL55211 offers 5600V/µs differential slew rate, 12nV/√Hz output noise, and 100dBc SFDR to 100MHz for 2VsubP-P/sub 2-tone 3rd order intermodulation. Its balanced architecture effectively suppresses even order distortion terms - an important issue for very wide band 1st Nyquist zone ADC interface applications. Minimum gain operation of 2V/V (6dB) with 1dB peaking ensures stable performance over-temperature. It's ultra high differential slew rate of 5600V/µs provides adequate performance margin for large signal application through 500MHz.brbr The ISL55211 requires only a single 3.3V (max. 4.2V) power supply and 35mA quiescent current, providing a very low power solution (115mW). Further power savings are possible using the optional power shutdown control - where the quiescent current can be reduced to 0.4mA. A companion device, the ISL55210, offers similar performance where the feedback and gain resistors are external. Both are available in a 16 Ld TQFN (Pb-free) package and are specified for operation over the -40°C to +85°C ambient temperature rang
Datasheet
Description
The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are connected to the signal source. Internal feedback capacitors controls the signal bandwidth to be a constant 1.4GHz in all gain settings.brbr Ideally suited for AC-coupled data acquisition applications, the output DC common mode voltage is controlled through an external VCM pin or left to default to 1.2V above the negative supply pin. Where the differential signal source is AC-coupled, the input common mode voltage will equal the output common mode voltage.brbr Intended for very high dynamic range ADC interface applications, the ISL55211 offers 5600V/µs differential slew rate, 12nV/√Hz output noise, and 100dBc SFDR to 100MHz for 2VsubP-P/sub 2-tone 3rd order intermodulation. Its balanced architecture effectively suppresses even order distortion terms - an important issue for very wide band 1st Nyquist zone ADC interface applications. Minimum gain operation of 2V/V (6dB) with 1dB peaking ensures stable performance over-temperature. It's ultra high differential slew rate of 5600V/µs provides adequate performance margin for large signal application through 500MHz.brbr The ISL55211 requires only a single 3.3V (max. 4.2V) power supply and 35mA quiescent current, providing a very low power solution (115mW). Further power savings are possible using the optional power shutdown control - where the quiescent current can be reduced to 0.4mA. A companion device, the ISL55210, offers similar performance where the feedback and gain resistors are external. Both are available in a 16 Ld TQFN (Pb-free) package and are specified for operation over the -40°C to +85°C ambient temperature rang
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband, Low Noise, Low Distortion, Fixed Gain, Differential Amplifier - ISL55211IRTZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Wideband, Low Noise, Low Distortion, Fixed Gain, Differential Amplifier
ISL55211IRTZ-T7A
Wideband, Low Noise, Low Distortion, Fixed Gain, Differential Amplifier ISL55211IRTZ-T7A
The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are connected to the signal source. Internal feedback capacitors controls the signal bandwidth to be a constant 1.4GHz in all gain settings.brbr Ideally suited for AC-coupled data acquisition applications, the output DC common mode voltage is controlled through an external VCM pin or left to default to 1.2V above the negative supply pin. Where the differential signal source is AC-coupled, the input common mode voltage will equal the output common mode voltage.brbr Intended for very high dynamic range ADC interface applications, the ISL55211 offers 5600V/µs differential slew rate, 12nV/√Hz output noise, and 100dBc SFDR to 100MHz for 2VsubP-P/sub 2-tone 3rd order intermodulation. Its balanced architecture effectively suppresses even order distortion terms - an important issue for very wide band 1st Nyquist zone ADC interface applications. Minimum gain operation of 2V/V (6dB) with 1dB peaking ensures stable performance over-temperature. It's ultra high differential slew rate of 5600V/µs provides adequate performance margin for large signal application through 500MHz.brbr The ISL55211 requires only a single 3.3V (max. 4.2V) power supply and 35mA quiescent current, providing a very low power solution (115mW). Further power savings are possible using the optional power shutdown control - where the quiescent current can be reduced to 0.4mA. A companion device, the ISL55210, offers similar performance where the feedback and gain resistors are external. Both are available in a 16 Ld TQFN (Pb-free) package and are specified for operation over the -40°C to +85°C ambient temperature rang

The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are connected to the signal source. Internal feedback capacitors controls the signal bandwidth to be a constant 1.4GHz in all gain settings.brbr Ideally suited for AC-coupled data acquisition applications, the output DC common mode voltage is controlled through an external VCM pin or left to default to 1.2V above the negative supply pin. Where the differential signal source is AC-coupled, the input common mode voltage will equal the output common mode voltage.brbr Intended for very high dynamic range ADC interface applications, the ISL55211 offers 5600V/µs differential slew rate, 12nV/√Hz output noise, and 100dBc SFDR to 100MHz for 2VsubP-P/sub 2-tone 3rd order intermodulation. Its balanced architecture effectively suppresses even order distortion terms - an important issue for very wide band 1st Nyquist zone ADC interface applications. Minimum gain operation of 2V/V (6dB) with 1dB peaking ensures stable performance over-temperature. It's ultra high differential slew rate of 5600V/µs provides adequate performance margin for large signal application through 500MHz.brbr The ISL55211 requires only a single 3.3V (max. 4.2V) power supply and 35mA quiescent current, providing a very low power solution (115mW). Further power savings are possible using the optional power shutdown control - where the quiescent current can be reduced to 0.4mA. A companion device, the ISL55210, offers similar performance where the feedback and gain resistors are external. Both are available in a 16 Ld TQFN (Pb-free) package and are specified for operation over the -40°C to +85°C ambient temperature rang

Supplier's Site Datasheet
Differential Amplifiers - ISL55211IRTZ-T7A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Differential Amplifiers
ISL55211IRTZ-T7A
Differential Amplifiers ISL55211IRTZ-T7A
Differential Amplifiers ISL55211IRTZ ULTRA L DIST DIFF DRIVE

Differential Amplifiers ISL55211IRTZ ULTRA L DIST DIFF DRIVE

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55211IRTZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL55211IRTZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL55211IRTZ-T7A
IC OPAMP DIFF 1 CIRCUIT 16TQFN

IC OPAMP DIFF 1 CIRCUIT 16TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL55211IRTZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL55211IRTZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL55211IRTZ-T7A
IC OPAMP DIFF 1 CIRCUIT 16TQFN

IC OPAMP DIFF 1 CIRCUIT 16TQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL55211IRTZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL55211IRTZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL55211IRTZ-T7A
Differential Amplifier 1 Circuit Differential 16-TQFN (3x3)

Differential Amplifier 1 Circuit Differential 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL55211IRTZ-T7A ISL55211IRTZ-T7A ISL55211IRTZ-T7A ISL55211IRTZ-T7A ISL55211IRTZ-T7A
Product Name Wideband, Low Noise, Low Distortion, Fixed Gain, Differential Amplifier Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers
Source Current (IS) 35 milliamps 35 milliamps
Bandwidth 1600 MHz 1600 MHz
Supply Voltage (VS) 3 volts
Slew Rate 0.0056 V/µs 5600 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088104QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2400 milliamps
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Op Amps - 7095345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers