Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-TQFN (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-TQFN (3x3)
IC AMP CLASS AB STER 70MW 12TQFN
IC AMP CLASS AB STER 70MW 12TQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | ISL99202IRTAZ-TK-ND | ISL99202IRTAZ-TK | ISL99202IRTAZ-TK | ISL99202IRTAZ-TK |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |
| Output Power | 0.0700 watts | 0.0700 watts | 0.0700 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |