Operational Amplifier, 2 Func, 800uV Offset-Max, BICMOS, PDSO10
Operational Amplifier, 2 Func, 800uV Offset-Max, BICMOS, PDSO10
IC OPAMP VFB 800MHZ RRO 10MSOP Product overview: ISL55291IUZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55291IUZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065883-ISL55291IUZ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 260V/µs
Gain Bandwidth Product: 800 MHz
Current - Input Bias: 12 µA
Voltage - Input Offset: 170 µV
Current - Supply: 12mA (x2 Channels)
Current - Output / Channel: 132 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ISL55290IUZ; AD8056ARMZ-REEL7; LMH6626MMX/NOPB; AD8056ARM-REEL7; MCP6032T-E/MS; LMP7702MM/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL55291
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5 V
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55291IUZ | 687-ISL55291IUZ | 1065883-ISL55291IUZ | ISL55291IUZ | ISL55291IUZ | ISL55291IUZ |
| Product Name | 800MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | Rail/Tube | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Slew Rate | 260 V/µs | 260 V/µs | 2.60E-4 V/µs | 260 V/µs | ||
| Bandwidth | 800 MHz | 800 MHz |