IC AMP MMIC BIPO BROADBND SC70-6 Product overview: ISL55013IEZ-T7 from Intersil is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ISL55013IEZ-T7 can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-ISL55013IEZ-T7 | ISL55013IEZ-T7 | ISL55013IEZ-T7 |
| Product Name | Rf Amplifier | RF Amplifiers | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | ||
| Bandwidth | 2800 MHz | ||
| Operating Temperature | -40 C (-40 F) |