Win Source Part Number: 1012776-ISL59448IAZ-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 1,000
Mounting: SMD (SMT)
-3db Bandwidth: 570 MHz
Slew Rate: 1600V/µs
Current - Supply: 31 mA
Current - Output / Channel: 180 mA
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL59448
Product Status: Obsolete
Video Amp, 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP Product overview: ISL59448IAZ-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59448IAZ-T7 can be used for catalog matching and distributor lookup.
IC AMP MPLEX AMP 24QSOP
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1012776-ISL59448IAZ-T7 | ISL59448IAZ-T7-ND | 737-ISL59448IAZ-T7 | ISL59448IAZ-T7 | ISL59448IAZ-T7 | ISL59448IAZ-T7 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | 24-SSOP (0.154", 3.90mm Width) | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | |
| Slew Rate | 1600 V/µs | 1600 V/µs | ||||
| RoHS Compliant | RoHS |