Manufacturer: Intersil
Win Source Part Number: 132113-ISL59441IA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 900MHz
Slew Rate: 1927 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QSOP
Operating Supply Current: 17mA
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Video Amp 1 4:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 16QSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 132113-ISL59441IA | ISL59441IA | ISL59441IA |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59441IA | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOP; QSOP; 16-QSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) |