The ISL59830A is a revolutionary device that allows true single-supply operation of video amplifiers. The device runs off a single 3.3V supply and generates the required negative voltage internally. This allows for DC-accurate coupling of video onto a 75? double-terminated line. Since the buffers have an integrated 6dB gain, the only external components required are the 75? termination resistors and a small capacitor. An input reference voltage can be supplied to shift the analog video level down by an amount equal to the reference (typically 0.6V).brbr
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189781-ISL59830AIAZ
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Driver
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Supply Current: 150mA
Slew Rate: 500V/μs
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59830
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 3V ~ 3.6V
True Single Supply Video Driver With Power Down | IC VIDEO DRIVER TRUE SGL 16-QSOP Product overview: ISL59830AIAZ-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59830AIAZ-T7 can be used for catalog matching and distributor lookup.
Video Amp 3 Driver 16-QSOP
Video Amplifiers ISL90842WIV1427Z LW NOISE LW PWR I2C BUS
IC AMP DRIVER 16QSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | ISL59830AIAZ-T7 | 1189781-ISL59830AIAZ-T7 | 737-ISL59830AIAZ-T7 | ISL59830AIAZ-T7 | ISL59830AIAZ-T7 | ISL59830AIAZ-T7 |
| Product Name | True Single Supply Video Driver With Power Down | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59830AIAZ-T7 | QSOP Video Amps And Module | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Operating Range | Driver | |||||
| Bandwidth | 200 MHz | 200 MHz | ||||
| Slew Rate | 500 V/µs |