Win Source Part Number: 997825-M61541FP#RF0R
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSM61541FP#RF0R,
RoHS Status: Not applicable
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 997825-M61541FP#RF0R | M61541FP#RF0R |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |