The ISL59830IA-T7 is a true single-supply video driver that operates from a +3.3V supply, eliminating the need for an output DC blocking capacitor. It features a fixed gain of 2 and includes a three-state output buffer with an enable/disable function. The device offers a 50MHz 0.1dB bandwidth and a 200MHz -3dB bandwidth, making it suitable for driving video signals. It is RoHS compliant and available in a 16-lead QSOP package. The ISL59830IA-T7 is not recommended for new designs, with a suggestion to refer to the ISL59833 for a pin-compatible upgrade.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189782-ISL59830IA-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Driver
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Supply Current: 120mA
Slew Rate: 500V/μs
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59830
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 3.6V
3 CHANNEL, VIDEO AMPLIFIER, PDSO16, 0.150 INCH, PLASTIC, QSOP-16 Product overview: ISL59830IA-T7 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59830IA-T7 can be used for catalog matching and distributor lookup.
Video Amplifier, 3 Channel(s), 1 Func, BICMOS, PDSO16
VIDEO AMPLIFIER, 3 CHANNEL
Video Amp 3 Driver 16-QSOP
Video Amp 3 Driver 16-QSOP
IC AMP DRIVER 16QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 1189782-ISL59830IA-T7 | 737-ISL59830IA-T7 | ISL59830IA-T7 | ISL59830IA-T7 | ISL59830IA-T7 | ISL59830IA-T7 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59830IA-T7 | QSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| Operating Range | Driver | |||||
| Bandwidth | 200 MHz | 200 MHz | ||||
| Slew Rate | 500 V/µs | |||||
| Package Type | Tape and Reel | SSOP; SOP; SSOP16 | 50 mA | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) |