Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA JM38510/12203BGA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 66095-JM38510/12203B GA Part Status: Last Time Buy Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 66095-JM38510/12203B GA Part Status: Last Time Buy Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA - 66095-JM38510/12203BGA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA
66095-JM38510/12203BGA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA 66095-JM38510/12203BGA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 66095-JM38510/12203B GA Part Status: Last Time Buy Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 66095-JM38510/12203BGA
Part Status: Last Time Buy
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Operational Amplifier IC - 687-JM38510/12203BGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-JM38510/12203BGA
Operational Amplifier IC 687-JM38510/12203BGA
IC OPAMP DIFF 1 CIRC METAL CAN Product overview: JM38510/12203BGA from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JM38510/12203BGA can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRC METAL CAN Product overview: JM38510/12203BGA from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JM38510/12203BGA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
JM38510/12203BGA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps JM38510/12203BGA
IC OPAMP DIFF 1 CIRC METAL CAN

IC OPAMP DIFF 1 CIRC METAL CAN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
JM38510/12203BGA
Instrumentation, OP Amps, Buffer Amps JM38510/12203BGA
Differential Amplifier 1 Circuit Metal Can

Differential Amplifier 1 Circuit Metal Can

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
JM38510/12203BGA
Integrated Circuits (ICs) - Linear - Amplifiers JM38510/12203BGA
IC OPAMP DIFF 1 CIRC METAL CAN

IC OPAMP DIFF 1 CIRC METAL CAN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 66095-JM38510/12203BGA 687-JM38510/12203BGA JM38510/12203BGA JM38510/12203BGA JM38510/12203BGA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/12203BGA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 0.0350 V/µs 0.0350 V/µs 3.50E-8 V/µs
Bandwidth 100 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Tube TO-99-8 Metal Can
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1897314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details