Samtec Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
209
210
211
212
213
214
215
216
217
218
219
220
221
230
240
250
260
270
280
300
350
400
450
500
550
915
| Product Name | Notes |
|---|---|
| Broadcast Video Solutions Series: RFA6T, RFB6T, RFB8T, RF179, DIN7A, MBNC7, BNC7T, MCX7, SMB7H Vertical and edge mount connectors are certified 75Ω +/-3Ω. Right angles are certified to +/-4Ω. Characterization data... | |
| Gold Plating | |
| Surface Mount Available up to 50 Contacts Per Row Single Row Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Gold, Tin and Selective Gold Plating Double Row |
| << Prev | Next >> |