Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins LTMM-105-02-T-D-SM

Description
CONN HEADER SMD 10POS 2MM
Datasheet
Description
CONN HEADER SMD 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
LTMM-105-02-T-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins LTMM-105-02-T-D-SM
CONN HEADER SMD 10POS 2MM

CONN HEADER SMD 10POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec - 85T5472 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec
85T5472
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec 85T5472
HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LTMM-105-02-T-D-SM 85T5472
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data