Samtec Inc. Header, 2.0Mm, Right Angle, 2X20 Position; Connector Systems Samtec LTMM-120-02-T-D-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes
Description
HEADER, 2.0MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, Right Angle, 2X20 Position (part number 85T5507) is designed for board-to-board applications with a pitch spacing of 2mm and features 40 contacts arranged in 2 rows. It utilizes high-temperature nylon for the insulator material and phosphor bronze for the terminal material, with plating options available in tin or gold over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating, ensuring versatility in various environments. This product is RoHS compliant and supports lead-free soldering, making it suitable for modern electronic applications. The connector is compatible with several mating connectors, including SQT, SQW, ESQT, and SMM series.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, Right Angle, 2X20 Position (part number 85T5507) is designed for board-to-board applications with a pitch spacing of 2mm and features 40 contacts arranged in 2 rows. It utilizes high-temperature nylon for the insulator material and phosphor bronze for the terminal material, with plating options available in tin or gold over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating, ensuring versatility in various environments. This product is RoHS compliant and supports lead-free soldering, making it suitable for modern electronic applications. The connector is compatible with several mating connectors, including SQT, SQW, ESQT, and SMM series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 2X20 Position; Connector Systems Samtec - 85T5507 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X20 Position; Connector Systems Samtec
85T5507
Header, 2.0Mm, Right Angle, 2X20 Position; Connector Systems Samtec 85T5507
HEADER, 2.0MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5507
Product Name Header, 2.0Mm, Right Angle, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data