The Header, 2.0mm, 2x12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2mm and features 24 contacts arranged in 2 rows. It is a shrouded connector that provides enhanced mechanical stability and is RoHS compliant. The insulator material is high-temperature nylon, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This connector is suitable for various applications and is compatible with several mating connectors, including SQT, SQW, ESQT, and SMM. Lead-free solderable and available in multiple sizes and plating options, this product is a versatile choice for engineers looking for reliable connectivity solutions.
Manufacturer: Samtec Inc.
Win Source Part Number: 880175-LTMM-112-02-L
Series: Flex Stack, LTMM
Features: Connector Header position
Package: Tube
Family Name: LTMM-112
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN HEADER VERT 24POS 2MM Product overview: LTMM-112-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-LTMM-112-02-L-D can be used for catalog matching and distributor lookup.
CONN HEADER VERT 24POS 2MM
HEADER, 2.0MM, 2X12 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 880175-LTMM-112-02-L-D | 314-LTMM-112-02-L-D | LTMM-112-02-L-D | 85T5484 |
| Product Name | Rectangular Connectors - LTMM-112-02-L-D | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.0Mm, 2X12 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |