Samtec Inc. Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec LTMM-113-02-T-D-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 85T5493 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec
85T5493
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec 85T5493
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5493
Product Name Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers