Samtec Inc. Header, 2.0Mm, 2X8Pos; Connector Systems Samtec LTMM-108-01-T-D

Description
HEADER, 2.0MM, 2X8POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 2X8POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X8Pos; Connector Systems Samtec - 85T5476 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X8Pos; Connector Systems Samtec
85T5476
Header, 2.0Mm, 2X8Pos; Connector Systems Samtec 85T5476
HEADER, 2.0MM, 2X8POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X8POS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5476
Product Name Header, 2.0Mm, 2X8Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers