Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
LTMM-106-01-H-D-SM -- 2.00 MM SHROUDED TERMINAL STRIP SAMTEC
Samtec Inc.
2.00 Mm Shrouded Terminal Strip Samtec
LTMM-106-01-H-D-SM
Description
2.00 mm Shrouded Terminal Strip
Newark, An Avnet Company
Done
Datasheet
Description
2.00 mm Shrouded Terminal Strip
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Shrouded Terminal Strip Samtec
56AC7630
2.00 Mm Shrouded Terminal Strip Samtec
56AC7630
2.00 mm Shrouded Terminal Strip
2.00 mm Shrouded Terminal Strip
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
56AC7630
Product Name
2.00 Mm Shrouded Terminal Strip Samtec
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NC2-FL2G-P
Specs
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Schaltbau GmbH
SCTU Rectangular Connectors
LV320/400-GY-S95-4-0-0
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
MPF Products, INC.
Octal, Vacuum Side Connector, 8 Pins, 1000 Volts, 5 Amps Per Pin, 5 Amps All Pins Loaded
A4668-1-CN
Specs
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Anderson Power Products
Power Connectors
1345G6
View Details
2
suppliers