Samtec Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
344
345
346
347
348
349
350
351
352
353
354
355
356
360
370
380
390
400
410
450
500
550
600
650
700
915
| Product Name | Notes |
|---|---|
| Edgemount Available up to 104 Positions Per Row Double Row Selective Gold Plating | |
| Right Angle Available up to 104 Positions Per Row Double Row Selective Gold Plating | |
| Surface Mount Available up to 104 Contacts Per Row Double Row Gold Plating | |
| Surface Mount Available up to 104 Contacts Per Row Double Row Selective Gold Plating | |
| Surface Mount Available up to 64 Contacts Per Row Double Row Gold Plating | |
| Surface Mount Available up to 64 Contacts Per Row Double Row Selective Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (11mm Stack Height) - "See Application Notes... |
| << Prev | Next >> |