Samtec Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
224
225
226
227
228
229
230
231
232
233
234
235
236
240
250
260
270
280
290
300
350
400
450
500
550
915
| Product Name | Notes |
|---|---|
| Through Hole and Right Angle Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating | |
| Through Hole and Right Angle Available up to 80 (Signal), 2 (Power) Pins Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating | |
| Through Hole Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating | |
| Through Hole Available up to 80 (Signal), 2 (Power) Pins - Vertical Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating Available up to 24 (Signal), 2 (Power)... | |
| Through Hole Available with 85 Contacts Per Row Double Row Selective Gold Plating |
| << Prev | Next >> |