Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins LTMM-122-02-T-D

Description
CONN HEADER VERT 44POS 2MM
Datasheet
Description
CONN HEADER VERT 44POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
LTMM-122-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins LTMM-122-02-T-D
CONN HEADER VERT 44POS 2MM

CONN HEADER VERT 44POS 2MM

Supplier's Site
Header, 2.0Mm, 2X22 Position; Connector Systems Samtec - 85T5511 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X22 Position; Connector Systems Samtec
85T5511
Header, 2.0Mm, 2X22 Position; Connector Systems Samtec 85T5511
HEADER, 2.0MM, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:LTMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LTMM-122-02-T-D 85T5511
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details