Samtec Inc. Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec MCRK-8-S

Description
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCRK Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCRK Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec - 83X8581 - Newark, An Avnet Company
Chicago, IL, United States
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec
83X8581
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec 83X8581
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCRK Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCRK Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X8581
Product Name Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details