Samtec Inc. Field Termination Kit, Ip67, Plug, 12Pos; Product Range Samtec MCPK-8-T

Description
FIELD TERMINATION KIT, IP67, PLUG, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
FIELD TERMINATION KIT, IP67, PLUG, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Termination Kit, Ip67, Plug, 12Pos; Product Range Samtec - 83X8579 - Newark, An Avnet Company
Chicago, IL, United States
Field Termination Kit, Ip67, Plug, 12Pos; Product Range Samtec
83X8579
Field Termination Kit, Ip67, Plug, 12Pos; Product Range Samtec 83X8579
FIELD TERMINATION KIT, IP67, PLUG, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

FIELD TERMINATION KIT, IP67, PLUG, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X8579
Product Name Field Termination Kit, Ip67, Plug, 12Pos; Product Range Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1508-097-0179-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details