Samtec Inc. Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec MCPK-8-S

Description
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec - 83X8576 - Newark, An Avnet Company
Chicago, IL, United States
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec
83X8576
Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec 83X8576
FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

FIELD TERMINATION KIT, IP67, RCPT, 12POS; Product Range:MCPK Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X8576
Product Name Field Termination Kit, Ip67, Rcpt, 12Pos; Product Range Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data