Hubbell Electrical Products Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 2
Product Name Notes
10 1/2 INCH L X 8 7/8 INCH W X 7 15/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D...
10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D...
10-1/2 INCH L X 8-7/8 INCH W X 7-3/16 INCH D OVERALL SIZE 9-1/8 INCH L X 7-5/8 INCH W X 4-15/16 INCH D INNER SIZE 2 INCH HUB SIZE...
10-1/2 INCH W X 7-17/32 INCH D X 10-1/2 INCH H SIZE 29/29T/39/49/59/79/1 300/2100 SERIES 4-1/2 INCH RECTANGULAR INSTRUMENT USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,...
10-1/2 INCH W X 7-17/32 INCH D X 10-1/2 INCH H SIZE AB/DB-40 4 1/2 INCH RECTANGULAR AC AMMETER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,...
11 3/4 INCH H SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP...
12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE...
12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4...
12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 4 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2...
12-1/8 INCH W X 8-3/4 INCH D X 12 INCH H SIZE AB/DB-40 4 1/2 INCH RECTANGULAR AC VOLTMETER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,...
2 INCH DIA X 5 15/16 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS DETECTOR, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, METHANE GAS/H2S MONITOR, TRANSDUCER, LEVEL DETECTOR, PRESSURE SWITCH, TEMPERATURE...
3 5/8 INCH W X 3 1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
3 5/8 INCH W X 4 5/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
3-5/8 INCH W X 3-1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
3-5/8 INCH W X 4-5/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
4 3/8 INCH W X 4 3/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D,...
4 INCH W X 4 1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE...
4 INCH W X 4-1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I...
4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE...
5 15/64 INCH W X 3 7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,...
5 15/64 INCH W X 4 17/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,...
5 15/64 INCH W X 5 15/16 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,...
5 15/64 INCH W X 6 15/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,...
5 15/64 INCH W X 7 3/4 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,...
5-15/64 INCH W X 3-7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER...
5-15/64 INCH W X 4-17/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER...
6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D...
6 5/8 INCH L X 5 1/2 INCH W X 5 23/32 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D...
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 2 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1...
6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE...
6-5/8 INCH L X 5-1/2 INCH W X 5-1/4 INCH D OVERALL SIZE 5-3/4 INCH L X 4-5/8 INCH W X 3-9/32 INCH D INNER SIZE 2 INCH HUB SIZE...
6-7/8 INCH L X 6-7/8 INCH W X 5-15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4-3/16 INCH D INNER SIZE 2 INCH HUB SIZE...
8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM...
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR...
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM...
9-7/8 INCH L X 8-3/8 INCH W X 6-17/32 INCH D OVERALL SIZE 8-5/16 INCH L X 7-1/16 INCH W X 4-1/8 INCH D INNER SIZE 2-1/2 INCH HUB SIZE...
BLANK TYPE ALUMINUM MATERIAL POWDERED EPOXY/POLYESTER FINISH GRAY COLOR 5.75 INCH 4.25 INCH UL, CSA, FM APPROVAL 33 CU INCH CAPACITY LUG MOUNTING HARDWARE APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 12 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 6 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 10-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 8 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 17-3/4 INCH 17-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 15 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 17-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 5 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 10-3/8 INCH 2-1/2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 2-1/2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 7-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CAST COPPER FREE ALUMINUM ALLOY MATERIAL SHALLOW SHAPE 1-1/2 INCH HUB SIZE UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
CEILING FAN TYPE STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH END KNOCKOUT SIZE 2 KNOCKOUT(S) (2) END KNOCKOUT...
DEAD END TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 1 HUB(S) 2...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH...
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH...
DEAD END TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB...
DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 5/8 INCH 3.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S)...
DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3-5/8 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)...
DOUBLE FACE, FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 3 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL...
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2...
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 13/16 INCH 2.8125 WIDTH IN INCH 4 9/16 INCH 4.5625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D...
FEED THROUGH TYPE 6 13/16 INCH L X 3 11/16 INCH W X 1 3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 2...
FEED THROUGH TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 2 HUB(S) 2...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH...
FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH...
FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA...
FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA...
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE CONTROL STATION EXTERNAL SEALING REQUIRED USED ON 3/4 INCH HUB SIZE...
FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE...
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)...
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)...
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)...
SHALLOW TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 5/8 INCH 1.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S)...
SHALLOW TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-5/8 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)...
UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV...

<< Prev