Hubbell Electrical Products Weatherproof Device Box HKBD

Description
BLANK TYPE ALUMINUM MATERIAL POWDERED EPOXY/POLYESTER FINISH GRAY COLOR 5.75 INCH 4.25 INCH UL, CSA, FM APPROVAL 33 CU INCH CAPACITY LUG MOUNTING HARDWARE APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE
Datasheet
Description
BLANK TYPE ALUMINUM MATERIAL POWDERED EPOXY/POLYESTER FINISH GRAY COLOR 5.75 INCH 4.25 INCH UL, CSA, FM APPROVAL 33 CU INCH CAPACITY LUG MOUNTING HARDWARE APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - HKBD - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
HKBD
Weatherproof Device Box HKBD
BLANK TYPE ALUMINUM MATERIAL POWDERED EPOXY/POLYESTER FINISH GRAY COLOR 5.75 INCH 4.25 INCH UL, CSA, FM APPROVAL 33 CU INCH CAPACITY LUG MOUNTING HARDWARE APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE
  • BLANK TYPE
  • ALUMINUM MATERIAL
  • POWDERED EPOXY/POLYESTER FINISH
  • GRAY COLOR
  • 5.75 INCH
  • 4.25 INCH
  • UL, CSA, FM APPROVAL
  • 33 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number HKBD
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers