Hubbell Electrical Products Explosionproof Instrument Enclosure GRK-537L52A

Description
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR INSTRUMENT 3224 4 1/2 INCH ROUND INSTRUMENT 171 SERIES 4-1/2 INCH RECTANGULAR FREQUENCY METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH HUBBELL. BRAND GR MODEL
Datasheet
Description
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR INSTRUMENT 3224 4 1/2 INCH ROUND INSTRUMENT 171 SERIES 4-1/2 INCH RECTANGULAR FREQUENCY METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH HUBBELL. BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - GRK-537L52A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
GRK-537L52A
Explosionproof Instrument Enclosure GRK-537L52A
9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR INSTRUMENT 3224 4 1/2 INCH ROUND INSTRUMENT 171 SERIES 4-1/2 INCH RECTANGULAR FREQUENCY METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF LUG MOUNTING HARDWARE ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL (1) BOTTOM, (1) TOP HUB LOCATION ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH HUBBELL. BRAND GR MODEL
  • 9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE
  • 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR INSTRUMENT
  • 3224 4 1/2 INCH ROUND INSTRUMENT
  • 171 SERIES 4-1/2 INCH RECTANGULAR FREQUENCY METER USED ON
  • 3/4 INCH-14 TPI HUB SIZE
  • 2 HUB(S)
  • UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • LUG MOUNTING HARDWARE
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • (1) BOTTOM, (1) TOP HUB LOCATION
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • HUBBELL. BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GRK-537L52A
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details