Hubbell Electrical Products Cast Device Box SWB-19

Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-19 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-19
Cast Device Box SWB-19
CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 10-5/8 INCH
  • 5-1/4 INCH
  • 3-5/16 INCH
  • DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 3 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-19
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details