Hubbell Electrical Products Cast Round Outlet Box VLJX-3

Description
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
Datasheet
Description
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Round Outlet Box - VLJX-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Round Outlet Box
VLJX-3
Cast Round Outlet Box VLJX-3
MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 25 CU INCH VLJX MODEL
  • MEDIUM TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 2-1/4 INCH
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING HARDWARE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • APPLICATION WET AND DAMP LOCATION
  • VOLUME RATING 25 CU INCH
  • VLJX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number VLJX-3
Product Name Cast Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details