Hubbell Electrical Products Cast Device Box SWB-3

Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
Datasheet
Description
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - SWB-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
SWB-3
Cast Device Box SWB-3
DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE TOP HUB LOCATION SWB MODEL
  • DEAD END TYPE
  • CAST COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH
  • 5-7/8 INCH
  • 2-1/4 INCH
  • SHALLOW SHAPE
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • TOP HUB LOCATION
  • SWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number SWB-3
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details