Hubbell Electrical Products Cast Device Box FSR-2M

Description
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) SIDE, (1) END HUB LOCATION FSR CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSR MODEL
Datasheet
Description
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) SIDE, (1) END HUB LOCATION FSR CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSR-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSR-2M
Cast Device Box FSR-2M
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) SIDE, (1) END HUB LOCATION FSR CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSR MODEL
  • ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 4.625 HEIGHT IN INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • 18 CU INCH CAPACITY
  • .75 HUB SIZE IN INCH
  • (1) SIDE, (1) END HUB LOCATION
  • FSR CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUSION GROUND SCREW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSR-2M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details