Hubbell Electrical Products Explosionproof Junction Box GREB

Description
6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 4 11/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 4 11/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GREB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
GREB
Explosionproof Junction Box GREB
6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 4 11/32 INCH COVER OPENING DIAMETER GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R] BRAND GR MODEL
  • 6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE
  • 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • THREADED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • GRAY EPOXY POLYESTER POWDER COATED BODY FINISH
  • 4 11/32 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POLYESTER POWDER COATED COVER FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number GREB
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details